Texas Instruments SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74ACT74MDREP

Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125
Request a Quote
Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT74MDREP is a dual positive-edge-triggered D-type flip-flop with preset and clear functions in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm. It operates over a supply voltage range of 4.5 V to 5.5 V and an extended temperature range of -55°C to 125°C. Inputs accept voltages up to 5.5 V and are TTL-voltage compatible. The device has a maximum propagation delay of 10.5 ns at 5 V, a maximum clock frequency of 145 MHz, and supports a high-level output current of -24 mA and a low-level output current of 24 mA. It meets JEDEC and industry standards for reliability over extended temperature ranges, including HAST and temperature cycling tests.

Datasheet Summary
Powered by GS/AI

The SN74ACT74MDREP is a dual positive-edge-triggered D-type flip-flop with preset and clear functions in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm. It operates over a supply voltage range of 4.5 V to 5.5 V and an extended temperature range of -55°C to 125°C. Inputs accept voltages up to 5.5 V and are TTL-voltage compatible. The device has a maximum propagation delay of 10.5 ns at 5 V, a maximum clock frequency of 145 MHz, and supports a high-level output current of -24 mA and a low-level output current of 24 mA. It meets JEDEC and industry standards for reliability over extended temperature ranges, including HAST and temperature cycling tests.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74ACT74MDREP - Texas Instruments
Dallas, TX, United States
SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74ACT74MDREP
SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74ACT74MDREP
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125

Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-20684-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-20684-2-ND
Flip Flops 296-20684-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ACT74MDREP
1007376-SN74ACT74MDREP
Logic - Logic - Flip Flops - SN74ACT74MDREP 1007376-SN74ACT74MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1007376-SN74ACT74MDR EP Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007376-SN74ACT74MDREP
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT74MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT74MDREP
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74ACT74MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT74MDREP
Flip Flops SN74ACT74MDREP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74ACT74MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT74MDREP
Logic - Flip Flops SN74ACT74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT74MDREP 296-20684-2-ND 1007376-SN74ACT74MDREP SN74ACT74MDREP SN74ACT74MDREP SN74ACT74MDREP
Product Name SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74ACT74MDREP Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 13 ns 11 ns 11 ns
fMAX 90 MHz 210 MHz 210 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Flip Flops - 74107PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details