Texas Instruments SN74AHCT174 Hex D-Type Flip-Flops With Clear SN74AHCT174D

Description
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clear, available in a 16-pin SOIC package measuring 9.9 mm by 6 mm, operates over a temperature range of -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clear, available in a 16-pin SOIC package measuring 9.9 mm by 6 mm, operates over a temperature range of -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT174 Hex D-Type Flip-Flops With Clear - SN74AHCT174D - Texas Instruments
Dallas, TX, United States
SN74AHCT174 Hex D-Type Flip-Flops With Clear
SN74AHCT174D
SN74AHCT174 Hex D-Type Flip-Flops With Clear SN74AHCT174D
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258635-SN74AHCT174D
Integrated Circuits (ICs) - Logic - Flip Flops 1258635-SN74AHCT174D
Win Source Part Number: 1258635-SN74AHCT174D Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-1475-5,-SN74AHC T174DG4,-SN74AHCT174 DE4,-SN74AHCT174DE4R ,296-1475-5,296-1475 ,TEXTISSN74AHCT174D, -SN74AHCT174DG4R,-29 6-1475-5,2156-SN74AH CT174D,SN74AHCT174DE 4,SN74AHCT174DG4,SN7 4AHCT174DG4,-SN74AHC T174DR,SN74AHCT174DE 4 Base Product Number: 74AHCT174

Win Source Part Number: 1258635-SN74AHCT174D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-1475-5,-SN74AHCT174DG4,-SN74AHCT174DE4,-SN74AHCT174DE4R,296-1475-5,296-1475,TEXTISSN74AHCT174D,-SN74AHCT174DG4R,-296-1475-5,2156-SN74AHCT174D,SN74AHCT174DE4,SN74AHCT174DG4,SN74AHCT174DG4,-SN74AHCT174DR,SN74AHCT174DE4
Base Product Number: 74AHCT174

Buy Now Datasheet
Flip Flops - 296-1475-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1475-5-ND
Flip Flops 296-1475-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74AHCT174D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHCT/VHCT/VT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, AHCT/VHCT/VT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74AHCT174D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT174D
Flip Flops SN74AHCT174D
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT174D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT174D
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74AHCT174D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT174D
Logic - Flip Flops SN74AHCT174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT174D 1258635-SN74AHCT174D 296-1475-5-ND SN74AHCT174D SN74AHCT174D SN74AHCT174D SN74AHCT174D
Product Name SN74AHCT174 Hex D-Type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 8.8 ns 8.8 ns
fMAX 70 MHz 115 MHz 115 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Flip Flops - 54LS194ALM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers