Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC, D-TYPE FLIP FLOP, SMD, 74AHC574; Logic Family / Base Number:74AHC574; Flip-Flop Type:D; Propagation Delay:7.1ns; Frequency:115MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC574PW | 296-SN74AHC574PW-ND | SN74AHC574PW | SN74AHC574PW | 26AJ9198 | SN74AHC574PW |
| Product Name | SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Ic, D-Type Flip Flop, Smd, 74Ahc574; Logic Family / Base Number Texas Instruments | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 19 ns | 10.6 ns | 7.1 ns | |||
| fMAX | 110 MHz | 115 MHz | 115 MHz |