Octal transparent D-type flip-flops with 3-state outputs, designed for driving capacitive or low-impedance loads, in a 20-lead SOP package (NS), operating from 4.5 V to 5.5 V, with a temperature range of 0°C to 70°C, and capable of clock frequencies up to 77 MHz.
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1254162-SN74BCT574DW
Series: 74BCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Current - Quiescent: 8mA
Input Capacitance: 5.5pF
Part Status: Obsolete(EOL)
Family Name: SN74BCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 77MHz
Alternative Parts (Cross-Reference): TD74BC574F-EL; HD74BC574AFPEL; HD74BC574AFP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74BCT574DWR | 1254162-SN74BCT574DWR | SN74BCT574DWR-ND | SN74BCT574DWR | SN74BCT574DWR | SN74BCT574DWR |
| Product Name | SN74BCT574 Octal D-Type Edge-Triggered Flip-Flops | Logic - Logic - Flip Flops - SN74BCT574DWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 10 ns | 8.6 ns | 8.6 ns | |||
| fMAX | 70 MHz | 77 MHz | 77 MHz | |||
| Operating Current | 62 mA |