Texas Instruments SN74AHC273 Octal D-Type Flip-Flops With Clear SN74AHC273PWRG4

Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC273 Octal D-Type Flip-Flops With Clear - SN74AHC273PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC273 Octal D-Type Flip-Flops With Clear
SN74AHC273PWRG4
SN74AHC273 Octal D-Type Flip-Flops With Clear SN74AHC273PWRG4
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125

Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 125

Buy Now Datasheet
Flip Flops - SN74AHC273PWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AHC273PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC273PWRG4
Logic - Flip Flops SN74AHC273PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74AHC273PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC273PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC273PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC273PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC273PWRG4 SN74AHC273PWRG4-ND SN74AHC273PWRG4 SN74AHC273PWRG4 SN74AHC273PWRG4
Product Name SN74AHC273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 19.5 ns 11 ns
fMAX 110 MHz 110 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details