Texas Instruments SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74ALS74ADRE4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74ALS74ADRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74ALS74ADRE4
SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74ALS74ADRE4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - SN74ALS74ADRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258628-SN74ALS74ADRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258628-SN74ALS74ADRE4
Win Source Part Number: 1258628-SN74ALS74ADR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 34 MHz ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS74

Win Source Part Number: 1258628-SN74ALS74ADRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 34 MHz
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS74

Buy Now Datasheet
Flip Flops - SN74ALS74ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS74ADRE4
Flip Flops SN74ALS74ADRE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74ALS74ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS74ADRE4
Logic - Flip Flops SN74ALS74ADRE4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS74ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS74ADRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS74ADRE4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS74ADRE4 SN74ALS74ADRE4-ND 1258628-SN74ALS74ADRE4 SN74ALS74ADRE4 SN74ALS74ADRE4 SN74ALS74ADRE4
Product Name SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 18 ns 18 ns 18 ns
fMAX 70 MHz 34 MHz 34 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details