Texas Instruments SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374NSR

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS374 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving high-capacitance or low-impedance loads. It allows for full parallel access for loading and includes buffered control inputs. The device operates on the positive transition of the clock (CLK) input, setting the Q outputs to the logic levels present at the data (D) inputs. A buffered output-enable (OE) input controls the outputs, allowing them to be placed in a high-impedance state, which is beneficial for bus driving applications. This flip-flop is characterized for operation from 0°C to 70°C and supports a supply voltage range of 4.5V to 5.5V. It has a maximum clock frequency of 35 MHz and provides reliable performance with specified setup and hold times. The SN74AS374 is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers, making it a versatile choice for digital circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74AS374 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving high-capacitance or low-impedance loads. It allows for full parallel access for loading and includes buffered control inputs. The device operates on the positive transition of the clock (CLK) input, setting the Q outputs to the logic levels present at the data (D) inputs. A buffered output-enable (OE) input controls the outputs, allowing them to be placed in a high-impedance state, which is beneficial for bus driving applications. This flip-flop is characterized for operation from 0°C to 70°C and supports a supply voltage range of 4.5V to 5.5V. It has a maximum clock frequency of 35 MHz and provides reliable performance with specified setup and hold times. The SN74AS374 is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers, making it a versatile choice for digital circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74AS374NSR - Texas Instruments
Dallas, TX, United States
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74AS374NSR
SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74AS374NSR
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-28872-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28872-2-ND
Flip Flops 296-28872-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS374NSR
006662-SN74AS374NSR
Logic - Logic - Flip Flops - SN74AS374NSR 006662-SN74AS374NSR
Manufacturer: Texas Instruments Win Source Part Number: 006662-SN74AS374NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.5ns @ 50pF Trigger Type: Positive Edge Current - Quiescent: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006662-SN74AS374NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.5ns @ 50pF
Trigger Type: Positive Edge
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS374NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS374NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74AS374NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS374NSR
Flip Flops SN74AS374NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AS374NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS374NSR
Logic - Flip Flops SN74AS374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS374NSR 296-28872-2-ND 006662-SN74AS374NSR SN74AS374NSR SN74AS374NSR SN74AS374NSR
Product Name SN74AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AS374NSR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 9 ns 11.5 ns 11.5 ns
fMAX 125 MHz 125 MHz 125 MHz
Operating Current 128 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details