22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254122-SN74AVC16722
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 22
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 175MHz
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVC16722
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 2.6ns at 3.3V, 30pF
IC FF D-TYPE SNGL 22BIT 64TSSOP
IC FF D-TYPE SNGL 22BIT 64TSSOP
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AVC16722DGGR | 296-9799-2-ND | 1254122-SN74AVC16722DGGR | SN74AVC16722DGGR | SN74AVC16722DGGR | SN74AVC16722DGGR |
| Product Name | SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AVC16722DGGR | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 | 1.4V ~ 3.6V | 1.4V ~ 3.6V | 3.6V; 1.4V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.7 ns | 2.6 ns | 2.6 ns | |||
| fMAX | 200 MHz | 175 MHz | 175 MHz | |||
| Operating Current | 0.0400 mA |