Texas Instruments SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC374NSR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHC374NSR - Texas Instruments
Dallas, TX, United States
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHC374NSR
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC374NSR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC374NSR
794901-SN74AHC374NSR
Logic - Logic - Flip Flops - SN74AHC374NSR 794901-SN74AHC374NSR
Manufacturer: Texas Instruments Win Source Part Number: 794901-SN74AHC374NSR Series: 74AHC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Family Name: SN74AHC374 Categories: Integrated Circuits (ICs) Clock Frequency: 120MHz Alternative Parts (Cross-Reference): TC74VHC374F(EL,K,F; TC74VHC374F; 74VHC374SJ; MC74VHC374MEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794901-SN74AHC374NSR
Series: 74AHC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Family Name: SN74AHC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 120MHz
Alternative Parts (Cross-Reference): TC74VHC374F(EL,K,F; TC74VHC374F; 74VHC374SJ; MC74VHC374MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-SN74AHC374NSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74AHC374NSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC374NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC374NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74AHC374NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC374NSR
Flip Flops SN74AHC374NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74AHC374NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC374NSR
Logic - Flip Flops SN74AHC374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC374NSR 794901-SN74AHC374NSR 296-SN74AHC374NSRTR-ND SN74AHC374NSR SN74AHC374NSR SN74AHC374NSR
Product Name SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74AHC374NSR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 18.5 ns 10.1 ns 10.1 ns
fMAX 110 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers