Texas Instruments SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT564DWR

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverted outputs, designed for driving bus lines, in a 20-pin SOIC package measuring 12.8mm × 10.3mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V, and rated for -40°C to 85°C operation.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverted outputs, designed for driving bus lines, in a 20-pin SOIC package measuring 12.8mm × 10.3mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V, and rated for -40°C to 85°C operation.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ACT564DWR - Texas Instruments
Dallas, TX, United States
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ACT564DWR
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT564DWR
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258677-SN74ACT564DWR
Integrated Circuits (ICs) - Logic - Flip Flops 1258677-SN74ACT564DWR
Win Source Part Number: 1258677-SN74ACT564DW R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 90 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ACT564DWRE4R,-S N74ACT564DWRG4,SN74A CT564DWR,SN74ACT564D WRG4,296-28796-1,215 6-SN74ACT564DWR,296- 28796-2,296-28796-6, -SN74ACT564DWRE4,SN7 4ACT564DWRG4,-SN74AC T564DWRG4R,TEXTISSN7 4ACT564DWR,SN74ACT56 4DWRE4,SN74ACT564DWR E4,-SN74ACT564DWRR,- 296-28796-1 Base Product Number: 74ACT564

Win Source Part Number: 1258677-SN74ACT564DWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 90 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ACT564DWRE4R,-SN74ACT564DWRG4,SN74ACT564DWR,SN74ACT564DWRG4,296-28796-1,2156-SN74ACT564DWR,296-28796-2,296-28796-6,-SN74ACT564DWRE4,SN74ACT564DWRG4,-SN74ACT564DWRG4R,TEXTISSN74ACT564DWR,SN74ACT564DWRE4,SN74ACT564DWRE4,-SN74ACT564DWRR,-296-28796-1
Base Product Number: 74ACT564

Buy Now Datasheet
Flip Flops - 296-28796-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28796-1-ND
Flip Flops 296-28796-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-28796-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28796-2-ND
Flip Flops 296-28796-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ACT564DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT564DWR
Logic - Flip Flops SN74ACT564DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ACT564DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT564DWR
Flip Flops SN74ACT564DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT564DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT564DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT564DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT564DWR 1258677-SN74ACT564DWR 296-28796-1-ND SN74ACT564DWR SN74ACT564DWR SN74ACT564DWR
Product Name SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10.5 ns 10.5 ns
fMAX 90 MHz 90 MHz 90 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681401RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details