Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 006772-SN74F74N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 145MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
SN74F74N - Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
IC FF D-TYPE DUAL 1BIT 14DIP
TEXAS INSTRUMENTS SN74F74N Flip-Flop, Complementary Output, Positive Edge, D, 4.9 ns, 100 MHz, 20 mA, DIP, 14 Pins
IC FF D-TYPE DUAL 1BIT 14DIP
IC, FLIP-FLOP, D TYPE DUAL, PDIP14; Logic Family / Base Number:74F74; Flip-Flop Type:D; Propagation Delay:4.9ns; Frequency:100MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F74N | 006772-SN74F74N | SN74F74N | 296-1558-5-ND | SN74F74N | 815-SN74F74N | SN74F74N | 33AH4830 | SN74F74N |
| Product Name | SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SN74F74N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | TEXAS INSTRUMENTS SN74F74N Flip-Flop, Complementary Output, Positive Edge, D, 4.9 ns, 100 MHz, 20 mA, DIP, 14 Pins | Logic - Flip Flops | Ic, Flip-Flop, D Type Dual, Pdip14; Logic Family / Base Number Texas Instruments | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 9.2 ns | 8 ns | 8 ns | 10.5 ns | 4.9 ns | ||||
| fMAX | 70 MHz | 145 MHz | 145 MHz | 145 MHz | 100 MHz |