Texas Instruments SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC16374DL

Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit edge-triggered D-type flip-flops with 3-state outputs in a 48-pin SSOP (DL) package, characterized for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

16-bit edge-triggered D-type flip-flops with 3-state outputs in a 48-pin SSOP (DL) package, characterized for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHC16374DL - Texas Instruments
Dallas, TX, United States
SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHC16374DL
SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC16374DL
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC16374DL
934528-SN74AHC16374DL
Logic - Logic - Flip Flops - SN74AHC16374DL 934528-SN74AHC16374DL
Manufacturer: Texas Instruments Win Source Part Number: 934528-SN74AHC16374D L Series: 74AHC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AHC16374 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-4571-5-ND, -SN74AHC16374DL-NDR, -SN74AHC16374DLG4, 296-4571-5, 296-4571-5-NDR, -296-4571-5, -SN74AHC16374DLG4-ND R

Manufacturer: Texas Instruments
Win Source Part Number: 934528-SN74AHC16374DL
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHC16374
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-4571-5-ND, -SN74AHC16374DL-NDR, -SN74AHC16374DLG4, 296-4571-5, 296-4571-5-NDR, -296-4571-5, -SN74AHC16374DLG4-NDR

Buy Now Datasheet
Flip Flops - 296-4571-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4571-5-ND
Flip Flops 296-4571-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC16374DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC16374DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - SN74AHC16374DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC16374DL
Flip Flops SN74AHC16374DL
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC16374DL 934528-SN74AHC16374DL 296-4571-5-ND SN74AHC16374DL SN74AHC16374DL
Product Name SN74AHC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74AHC16374DL Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 18.5 ns 10.1 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F175DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details