Single positive-edge-trigge
Single Positive-Edge-Trigge
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1254041-SN74AUC1G79D
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 275MHz
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUC1G79
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 1.8ns at 2.5V, 30pF
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
IC FF D-TYPE SNGL 1BIT SOT23-5
IC FF D-TYPE SNGL 1BIT SOT23-5
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC1G79DBVR | SN74AUC1G79DBVR | 1254041-SN74AUC1G79DBVR | 296-15430-2-ND | SN74AUC1G79DBVR | SN74AUC1G79DBVR | SN74AUC1G79DBVR |
| Product Name | SN74AUC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop | Logic - Logic - Flip Flops - SN74AUC1G79DBVR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | |||
| Propagation Delay | 5 ns | 1.8 ns | 1.8 ns | ||||
| fMAX | 250 MHz | 275 MHz | 275 MHz |