Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 10.5ns at 5V and 15pF load.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Win Source Part Number: 1258642-SN74AHCT374D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 130 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT374
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHCT374DBRG4 | SN74AHCT374DBRG4-ND | 1258642-SN74AHCT374DBRG4 | SN74AHCT374DBRG4 | SN74AHCT374DBRG4 | SN74AHCT374DBRG4 |
| Product Name | SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 11.5 ns | 10.4 ns | 10.4 ns | |||
| fMAX | 70 MHz | 130 MHz | 130 MHz | |||
| Operating Current | 0.0400 mA |