Texas Instruments SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops SN74BCT374N

Description
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74BCT374N is an octal edge-triggered D-type flip-flop with 3-state outputs, packaged in a 20-pin PDIP with a body size of 25.40 mm × 6.35 mm. It operates from 4.5 V to 5.5 V and features buffered control inputs and active-low output enable. The device is rated for operation from 0 °C to 70 °C.

Datasheet Summary
Powered by GS/AI

The SN74BCT374N is an octal edge-triggered D-type flip-flop with 3-state outputs, packaged in a 20-pin PDIP with a body size of 25.40 mm × 6.35 mm. It operates from 4.5 V to 5.5 V and features buffered control inputs and active-low output enable. The device is rated for operation from 0 °C to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops - SN74BCT374N - Texas Instruments
Dallas, TX, United States
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops
SN74BCT374N
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops SN74BCT374N
Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70

Octal D-Type Edge-Triggered Flip-Flops 20-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-33839-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33839-5-ND
Flip Flops 296-33839-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74BCT374N
896532-SN74BCT374N
Logic - Logic - Flip Flops - SN74BCT374N 896532-SN74BCT374N
Manufacturer: Texas Instruments Win Source Part Number: 896532-SN74BCT374N Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74BCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-SN74BCT374N, -SN74BCT374N-NDR, 296-33839-5, SN74BCT374N-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896532-SN74BCT374N
Series: 74BCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74BCT374
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-SN74BCT374N, -SN74BCT374N-NDR, 296-33839-5, SN74BCT374N-ND

Buy Now Datasheet
 - SN74BCT374N - Rochester Electronics
Newburyport, MA, United States
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops

SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT374N
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74BCT374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT374N
Flip Flops SN74BCT374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74BCT374N 296-33839-5-ND 896532-SN74BCT374N SN74BCT374N SN74BCT374N SN74BCT374N
Product Name SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops Flip Flops Logic - Logic - Flip Flops - SN74BCT374N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10.6 ns 9.1 ns
fMAX 70 MHz
Operating Current 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details