Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85
D Flip-Flop, AHC/VHC/H/U/V Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1016366-SN74AHC174N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
IC FF D-TYPE SNGL 6BIT 16DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC174N | SN74AHC174N | 296-1468-5-ND | 1016366-SN74AHC174N | SN74AHC174N | SN74AHC174N | SN74AHC174N |
| Product Name | SN74AHC174 Hex D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74AHC174N | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Propagation Delay | 16.5 ns | 9.2 ns | 9.2 ns | ||||
| fMAX | 110 MHz | 180 MHz | 180 MHz | ||||
| Operating Current | 0.0400 mA |