Texas Instruments SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374PWR

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AHCT374PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AHCT374PWR
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374PWR
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4746-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4746-2-ND
Flip Flops 296-4746-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4746-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4746-1-ND
Flip Flops 296-4746-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4746-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4746-6-ND
Flip Flops 296-4746-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74AHCT374PWR - 006595-SN74AHCT374PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT374PWR
006595-SN74AHCT374PWR
Logic - Logic - Flip Flops - SN74AHCT374PWR 006595-SN74AHCT374PWR
Manufacturer: Texas Instruments Win Source Part Number: 006595-SN74AHCT374PW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 130MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006595-SN74AHCT374PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT374PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374PWR
Logic - Flip Flops SN74AHCT374PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74AHCT374PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT374PWR
Flip Flops SN74AHCT374PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT374PWR 296-4746-2-ND 006595-SN74AHCT374PWR SN74AHCT374PWR SN74AHCT374PWR SN74AHCT374PWR
Product Name SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AHCT374PWR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10.4 ns 10.4 ns
fMAX 70 MHz 130 MHz 130 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details