Texas Instruments SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80YZPR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-DSBGA -40 to 85
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V VCC, available in a NanoFree™ WCSP (DSBGA) package with 0.23-mm large bumps; operates from -40°C to 85°C, with a maximum propagation delay of 1.9 ns at 1.8 V, ICC of 10 μA max, and -8 mA output drive at 1.8 V; meets JESD78 Class II latch-up performance and ESD protection per JESD22 (2000 V HBM, 200 V MM, 1000 V CDM).

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V VCC, available in a NanoFree™ WCSP (DSBGA) package with 0.23-mm large bumps; operates from -40°C to 85°C, with a maximum propagation delay of 1.9 ns at 1.8 V, ICC of 10 μA max, and -8 mA output drive at 1.8 V; meets JESD78 Class II latch-up performance and ESD protection per JESD22 (2000 V HBM, 200 V MM, 1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC1G80YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC1G80YZPR
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80YZPR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-DSBGA -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop 5-DSBGA -40 to 85

Buy Now Datasheet
 - SN74AUC1G80YZPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G80YZPR
896503-SN74AUC1G80YZPR
Logic - Logic - Flip Flops - SN74AUC1G80YZPR 896503-SN74AUC1G80YZPR
Manufacturer: Texas Instruments Win Source Part Number: 896503-SN74AUC1G80YZ PR Series: 74AUC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 5-XFBGA, DSBGA Package: 5-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: 74AUC1G80 Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1.4x0.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15890-1-ND, -296-15890-1, 296-15890-2-ND, 296-SN74AUC1G80YZPRC T, 296-SN74AUC1G80YZPRT R, 296-15890-2, 296-SN74AUC1G80YZPRD KR, 296-15890-1, -296-15890-1-ND, -SN74AUC1G80YZPR-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896503-SN74AUC1G80YZPR
Series: 74AUC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 5-XFBGA, DSBGA
Package: 5-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUC1G80
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (1.4x0.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15890-1-ND, -296-15890-1, 296-15890-2-ND, 296-SN74AUC1G80YZPRCT, 296-SN74AUC1G80YZPRTR, 296-15890-2, 296-SN74AUC1G80YZPRDKR, 296-15890-1, -296-15890-1-ND, -SN74AUC1G80YZPR-NDR

Buy Now Datasheet
Flip Flops - 296-SN74AUC1G80YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - SN74AUC1G80YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G80YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G80YZPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G80YZPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site
Logic - Flip Flops - SN74AUC1G80YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G80YZPR
Logic - Flip Flops SN74AUC1G80YZPR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G80YZPR SN74AUC1G80YZPR 896503-SN74AUC1G80YZPR 296-SN74AUC1G80YZPRTR-ND SN74AUC1G80YZPR SN74AUC1G80YZPR SN74AUC1G80YZPR
Product Name SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74AUC1G80YZPR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns
fMAX 250 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9222203MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details