Texas Instruments SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ACT534DW

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT534DW is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a supply voltage range of 4.5 V to 5.5 V and is TTL-compatible, allowing input voltages up to 5.5 V. The device has a maximum propagation delay of 10.5 ns at 5 V, making it suitable for high-speed applications. The flip-flops are capable of retaining old data or accepting new data while in a high-impedance state, which is controlled by a buffered output-enable (OE) input. This feature allows for flexible bus driving without additional interface components. The SN74ACT534DW is available in a 20-pin SOIC package and is rated for operation between -40°C and 85°C. It is particularly useful for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74ACT534DW is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a supply voltage range of 4.5 V to 5.5 V and is TTL-compatible, allowing input voltages up to 5.5 V. The device has a maximum propagation delay of 10.5 ns at 5 V, making it suitable for high-speed applications. The flip-flops are capable of retaining old data or accepting new data while in a high-impedance state, which is controlled by a buffered output-enable (OE) input. This feature allows for flexible bus driving without additional interface components. The SN74ACT534DW is available in a 20-pin SOIC package and is rated for operation between -40°C and 85°C. It is particularly useful for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ACT534DW - Texas Instruments
Dallas, TX, United States
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ACT534DW
SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ACT534DW
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4429-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4429-5-ND
Flip Flops 296-4429-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ACT534DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT534DW
Logic - Flip Flops SN74ACT534DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT534DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT534DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT534DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74ACT534DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT534DW
Flip Flops SN74ACT534DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT534DW 296-4429-5-ND SN74ACT534DW SN74ACT534DW SN74ACT534DW
Product Name SN74ACT534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12.5 ns 11.5 ns
fMAX 90 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers