Hex D-Type Flip-Flops With Clear in 16-SSOP package, operating from 2V to 5.5V, with operating temperature range of -40°C to 85°C.
Hex D-Type Flip-Flops With Clear 16-SSOP -40 to 85
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
D Flip-Flop, AHC/VHC/H/U/V Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE SNGL 6BIT 16SSOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 6BIT 16SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC174DBR | 296-4578-1-ND | SN74AHC174DBR | SN74AHC174DBR | SN74AHC174DBR | SN74AHC174DBR |
| Product Name | SN74AHC174 Hex D-Type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 16.5 ns | 9.2 ns | ||||
| fMAX | 110 MHz | 180 MHz | ||||
| Operating Current | 0.0400 mA |