Texas Instruments SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80RSER

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85
Request a Quote
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power dual positive-edge-triggered D-type flip-flop in 8-pin UQFN (RSE) package with operating temperature range of -40°C to 85°C, capable of supply voltage from 0.8 V to 3.6 V, sustaining maximum static supply current of 0.9 mA, and featuring I_off for partial-power-down operation. The device meets JESD78 Class II latch-up performance and JESD22 ESD standards with 2000-V human-body model and 1000-V charged-device model protection.

Datasheet Summary
Powered by GS/AI

Low-power dual positive-edge-triggered D-type flip-flop in 8-pin UQFN (RSE) package with operating temperature range of -40°C to 85°C, capable of supply voltage from 0.8 V to 3.6 V, sustaining maximum static supply current of 0.9 mA, and featuring I_off for partial-power-down operation. The device meets JESD78 Class II latch-up performance and JESD22 ESD standards with 2000-V human-body model and 1000-V charged-device model protection.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G80RSER - Texas Instruments
Dallas, TX, United States
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G80RSER
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80RSER
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-UQFN -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-UQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258530-SN74AUP2G80RSER
Integrated Circuits (ICs) - Logic - Flip Flops 1258530-SN74AUP2G80RSER
Win Source Part Number: 1258530-SN74AUP2G80R SER Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-UFQFN Supplier Device Package: 8-UQFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 257 MHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUP2G80RSERR,29 6-27497-1,296-27497- 2,296-27497-6,TEXTIS SN74AUP2G80RSER,2156 -SN74AUP2G80RSER,-29 6-27497-1 Base Product Number: 74AUP2G80

Win Source Part Number: 1258530-SN74AUP2G80RSER
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-UFQFN
Supplier Device Package: 8-UQFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 257 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP2G80RSERR,296-27497-1,296-27497-2,296-27497-6,TEXTISSN74AUP2G80RSER,2156-SN74AUP2G80RSER,-296-27497-1
Base Product Number: 74AUP2G80

Buy Now Datasheet
Flip Flops - 296-27497-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-27497-2-ND
Flip Flops 296-27497-2-ND
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now Datasheet
Logic - Flip Flops - SN74AUP2G80RSER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G80RSER
Logic - Flip Flops SN74AUP2G80RSER
IC FF D-TYPE DUAL 1BIT 8UQFN

IC FF D-TYPE DUAL 1BIT 8UQFN

Supplier's Site Datasheet
Flip Flops - SN74AUP2G80RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G80RSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G80RSER
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G80RSER
IC FF D-TYPE DUAL 1BIT 8UQFN

IC FF D-TYPE DUAL 1BIT 8UQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G80RSER 1258530-SN74AUP2G80RSER 296-27497-2-ND SN74AUP2G80RSER SN74AUP2G80RSER SN74AUP2G80RSER
Product Name SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 257 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details