Texas Instruments SN74AUC32374 32-Bit D-Type Flip-Flops with 3-State Outputs SN74AUC32374ZKER

Description
32-Bit D-Type Flip-Flops with 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit D-Type Flip-Flops with 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC32374 32-Bit D-Type Flip-Flops with 3-State Outputs - SN74AUC32374ZKER - Texas Instruments
Dallas, TX, United States
SN74AUC32374 32-Bit D-Type Flip-Flops with 3-State Outputs
SN74AUC32374ZKER
SN74AUC32374 32-Bit D-Type Flip-Flops with 3-State Outputs SN74AUC32374ZKER
32-Bit D-Type Flip-Flops with 3-State Outputs 96-LFBGA -40 to 85

32-Bit D-Type Flip-Flops with 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC32374ZKER
1254059-SN74AUC32374ZKER
Logic - Logic - Flip Flops - SN74AUC32374ZKER 1254059-SN74AUC32374ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1254059-SN74AUC32374 ZKER Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 4 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 250MHz Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74AUC32374 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.8V ~ 2.7V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 2.2ns at 2.5V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254059-SN74AUC32374ZKER
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 250MHz
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUC32374
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 2.2ns at 2.5V, 30pF

Buy Now
Flip Flops - SN74AUC32374ZKER-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Flip Flops - SN74AUC32374ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC32374ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC32374ZKER
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site
Logic - Flip Flops - SN74AUC32374ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC32374ZKER
Logic - Flip Flops SN74AUC32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC32374ZKER 1254059-SN74AUC32374ZKER SN74AUC32374ZKER-ND SN74AUC32374ZKER SN74AUC32374ZKER SN74AUC32374ZKER
Product Name SN74AUC32374 32-Bit D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74AUC32374ZKER Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 2.2 ns 2.2 ns
fMAX 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8407101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 38 ns
fMAX 28 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers