Texas Instruments SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74ALS109ADR

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with clear and preset in a 16-pin small-outline integrated circuit package, characterized for operation from 0°C to 70°C with a maximum clock frequency of 34 MHz, supply voltage of 4.5 V to 5.5 V, and output current drive of 4 mA at low level and −0.4 mA at high level.

Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with clear and preset in a 16-pin small-outline integrated circuit package, characterized for operation from 0°C to 70°C with a maximum clock frequency of 34 MHz, supply voltage of 4.5 V to 5.5 V, and output current drive of 4 mA at low level and −0.4 mA at high level.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74ALS109ADR - Texas Instruments
Dallas, TX, United States
SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74ALS109ADR
SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74ALS109ADR
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS109ADR - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74ALS109ADR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS109ADR
065213-SN74ALS109ADR
Logic - Logic - Flip Flops - SN74ALS109ADR 065213-SN74ALS109ADR
Manufacturer: Texas Instruments Win Source Part Number: 065213-SN74ALS109ADR Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 34MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065213-SN74ALS109ADR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 34MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74ALS109ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS109ADR
Flip Flops SN74ALS109ADR
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74ALS109ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS109ADR
Logic - Flip Flops SN74ALS109ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS109ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS109ADR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS109ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS109ADR SN74ALS109ADR SN74ALS109ADR-ND 065213-SN74ALS109ADR SN74ALS109ADR SN74ALS109ADR SN74ALS109ADR
Product Name SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74ALS109ADR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 15 ns 18 ns 18 ns
fMAX 75 MHz 34 MHz 34 MHz
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Flip Flops - 54LS175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details