Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80YFPR

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-DSBGA
Request a Quote Datasheet
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80YFPR
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80YFPR
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 6-DSBGA

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 6-DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G80YFPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G80YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G80YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258535-SN74AUP1G80YFPR
Integrated Circuits (ICs) - Logic - Flip Flops 1258535-SN74AUP1G80YFPR
Win Source Part Number: 1258535-SN74AUP1G80Y FPR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 257 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1G80YFPRT R,296-SN74AUP1G80YFP RCT,296-SN74AUP1G80Y FPRDKR,SN74AUP1G80YF PR Base Product Number: 74AUP1G80

Win Source Part Number: 1258535-SN74AUP1G80YFPR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 257 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1G80YFPRTR,296-SN74AUP1G80YFPRCT,296-SN74AUP1G80YFPRDKR,SN74AUP1G80YFPR
Base Product Number: 74AUP1G80

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80YFPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80YFPR
IC FF D-TYPE SNGL 1BIT 6DSBGA

IC FF D-TYPE SNGL 1BIT 6DSBGA

Supplier's Site
Flip Flops - SN74AUP1G80YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA

Buy Now
Logic - Flip Flops - SN74AUP1G80YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80YFPR
Logic - Flip Flops SN74AUP1G80YFPR
IC FF D-TYPE SNGL 1BIT 6DSBGA

IC FF D-TYPE SNGL 1BIT 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80YFPR 296-SN74AUP1G80YFPRDKR-ND 1258535-SN74AUP1G80YFPR SN74AUP1G80YFPR SN74AUP1G80YFPR SN74AUP1G80YFPR
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 257 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers