Texas Instruments High-Performance Analog Flip Flops SN74AUP1G80DPWR

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-47547-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-47547-1-ND
Flip Flops 296-47547-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Buy Now Datasheet
Flip Flops - 296-47547-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-47547-2-ND
Flip Flops 296-47547-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Buy Now Datasheet
Flip Flops - 296-47547-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-47547-6-ND
Flip Flops 296-47547-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFDFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258533-SN74AUP1G80DPWR
Integrated Circuits (ICs) - Logic - Flip Flops 1258533-SN74AUP1G80DPWR
Win Source Part Number: 1258533-SN74AUP1G80D PWR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 260 MHz ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47547-1,SN74AUP1 G80DPWR,296-47547-2, 296-47547-6 Base Product Number: 74AUP1G80

Win Source Part Number: 1258533-SN74AUP1G80DPWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47547-1,SN74AUP1G80DPWR,296-47547-2,296-47547-6
Base Product Number: 74AUP1G80

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G80DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DPWR
Logic - Flip Flops SN74AUP1G80DPWR
IC FF D-TYPE SNGL 1BIT 5X2SON

IC FF D-TYPE SNGL 1BIT 5X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DPWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DPWR
IC FF D-TYPE SNGL 1BIT 5X2SON

IC FF D-TYPE SNGL 1BIT 5X2SON

Supplier's Site
Flip Flops - SN74AUP1G80DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 4-XFDFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive Edge 4-XFDFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-47547-1-ND 1258533-SN74AUP1G80DPWR SN74AUP1G80DPWR SN74AUP1G80DPWR SN74AUP1G80DPWR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Output Characteristics Inverted
Propagation Delay 6.4 ns 6.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details