Texas Instruments High-Performance Analog Flip Flops SN74AHCT574RKSR

Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AHCT574RKSRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT574RKSRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT574RKSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74AHCT574RKSRDKR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC73D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers