Octal D-type flip-flops with clear, available in a 20-pin SSOP package measuring 7.2mm × 7.8mm, operating from 2V to 5.5V, with a temperature range of -40°C to 125°C.
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1253515-SN74AHC273DB
Series: 74AHC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Family Name: SN74AHC273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 110MHz
Alternative Parts (Cross-Reference): 74VHC273TTR; 74VHC273T; 74VHC273MTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC273DBR | 1253515-SN74AHC273DBR | 296-4590-6-ND | SN74AHC273DBR | SN74AHC273DBR | SN74AHC273DBR | SN74AHC273DBR |
| Product Name | SN74AHC273 Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74AHC273DBR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 19.5 ns | 11 ns | 11 ns | ||||
| fMAX | 110 MHz | 110 MHz | 110 MHz | ||||
| Operating Current | 0.0400 mA |