Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVR

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DBVR
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVR
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 85

Buy Now Datasheet
 - SN74AUP1G80DBVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G80DBVR
065365-SN74AUP1G80DBVR
Logic - Logic - Flip Flops - SN74AUP1G80DBVR 065365-SN74AUP1G80DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065365-SN74AUP1G80DB VR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 257MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065365-SN74AUP1G80DBVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 257MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-17841-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17841-2-ND
Flip Flops 296-17841-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-17841-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17841-1-ND
Flip Flops 296-17841-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-17841-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17841-6-ND
Flip Flops 296-17841-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G80DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DBVR
Logic - Flip Flops SN74AUP1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74AUP1G80DBVR
Logic ICs >> Flip Flops SN74AUP1G80DBVR
800mV~3.6V 260MHz 6.4ns@3.3V,30pF D-Type 1 1 500nA SOT-23-5 Flip Flops ROHS

800mV~3.6V 260MHz 6.4ns@3.3V,30pF D-Type 1 1 500nA SOT-23-5 Flip Flops ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Flip Flops - SN74AUP1G80DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Ic, Flip-Flop, Dtype, Cmos, 5Tsop; Logic Family / Base Number Texas Instruments - 26AJ9245 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, Dtype, Cmos, 5Tsop; Logic Family / Base Number Texas Instruments
26AJ9245
Ic, Flip-Flop, Dtype, Cmos, 5Tsop; Logic Family / Base Number Texas Instruments 26AJ9245
IC, FLIP-FLOP, DTYPE, CMOS, 5TSOP; Logic Family / Base Number:74AUP1G80; Flip-Flop Type:D; Propagation Delay:6.4ns; Frequency:260MHz; Output Current:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

IC, FLIP-FLOP, DTYPE, CMOS, 5TSOP; Logic Family / Base Number:74AUP1G80; Flip-Flop Type:D; Propagation Delay:6.4ns; Frequency:260MHz; Output Current:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DBVR SN74AUP1G80DBVR 065365-SN74AUP1G80DBVR 296-17841-2-ND SN74AUP1G80DBVR SN74AUP1G80DBVR SN74AUP1G80DBVR SN74AUP1G80DBVR 26AJ9245
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74AUP1G80DBVR Flip Flops Logic - Flip Flops Logic ICs >> Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Ic, Flip-Flop, Dtype, Cmos, 5Tsop; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 800mV~3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 260 MHz 260 MHz 260 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers
Flip Flops - 54S112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers