Texas Instruments SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCUR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74AUC1G74DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74AUC1G74DCUR
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCUR
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G74DCUR
082248-SN74AUC1G74DCUR
Logic - Logic - Flip Flops - SN74AUC1G74DCUR 082248-SN74AUC1G74DCUR
Manufacturer: Texas Instruments Win Source Part Number: 082248-SN74AUC1G74DC UR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082248-SN74AUC1G74DCUR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-18560-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18560-2-ND
Flip Flops 296-18560-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-18560-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18560-6-ND
Flip Flops 296-18560-6-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-18560-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18560-1-ND
Flip Flops 296-18560-1-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Logic, 74Auc1G, D Flip Flop, Us8; Logic Family / Base Number Texas Instruments - 29AH7472 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Auc1G, D Flip Flop, Us8; Logic Family / Base Number Texas Instruments
29AH7472
Logic, 74Auc1G, D Flip Flop, Us8; Logic Family / Base Number Texas Instruments 29AH7472
LOGIC, 74AUC1G, D FLIP FLOP, US8; Logic Family / Base Number:74AUC1G74; Flip-Flop Type:D; Propagation Delay:1.8ns; Frequency:275MHz; Output Current:9mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, 74AUC1G, D FLIP FLOP, US8; Logic Family / Base Number:74AUC1G74; Flip-Flop Type:D; Propagation Delay:1.8ns; Frequency:275MHz; Output Current:9mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G74DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G74DCUR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G74DCUR
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site
Logic - Flip Flops - SN74AUC1G74DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G74DCUR
Logic - Flip Flops SN74AUC1G74DCUR
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74AUC1G74DCUR
Logic ICs >> Flip Flops SN74AUC1G74DCUR
800mV~2.7V D-Type 275MHz 10uA 1.8ns@2.5V,30pF VSSOP-8-0.5mm Flip Flops ROHS

800mV~2.7V D-Type 275MHz 10uA 1.8ns@2.5V,30pF VSSOP-8-0.5mm Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - SN74AUC1G74DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G74DCUR 082248-SN74AUC1G74DCUR 296-18560-2-ND 29AH7472 SN74AUC1G74DCUR SN74AUC1G74DCUR SN74AUC1G74DCUR SN74AUC1G74DCUR
Product Name SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74AUC1G74DCUR Flip Flops Logic, 74Auc1G, D Flip Flop, Us8; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Logic ICs >> Flip Flops Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 800mV~2.7V 0.8V ~ 2.7V
Propagation Delay 9.6 ns 1.8 ns 1.8 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
 - 100131FCQL - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers