Octal D-type edge-triggered flip-flops with 3-state outputs featuring synchronous clear, designed for bus driving applications. The device is available in a 24-pin SOIC (DW) package. It operates over a temperature range of 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V, and supports a maximum clock frequency of 30 MHz. The outputs are capable of sourcing −2.6 mA and sinking 24 mA. Synchronous clear functionality allows forced reset of all outputs with a low pulse on the CLR input while the output-enable (OE) input is active low and the clock is held stable.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1253802-SN74ALS577AN
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 30MHz
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS577
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 18mA
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 24DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS577ANT | 1253802-SN74ALS577ANT | SN74ALS577ANT-ND | SN74ALS577ANT | SN74ALS577ANT |
| Product Name | SN74ALS577A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS577ANT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||
| fMAX | 75 MHz | 30 MHz | |||
| Operating Current | 30 mA |