Texas Instruments SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS534AN

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS534AN - Texas Instruments
Dallas, TX, United States
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS534AN
SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS534AN
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-5064-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5064-5-ND
Flip Flops 296-5064-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS534AN
082236-SN74ALS534AN
Logic - Logic - Flip Flops - SN74ALS534AN 082236-SN74ALS534AN
Manufacturer: Texas Instruments Win Source Part Number: 082236-SN74ALS534AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 19mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Alternative Parts (Cross-Reference): DM74ALS534N; SN74ALS534ANE4; SN74ALS534AN3; SN74ALS534AN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 082236-SN74ALS534AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Alternative Parts (Cross-Reference): DM74ALS534N; SN74ALS534ANE4; SN74ALS534AN3; SN74ALS534AN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Logic - Flip Flops - SN74ALS534AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS534AN
Logic - Flip Flops SN74ALS534AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74ALS534AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS534AN
Flip Flops SN74ALS534AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS534AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS534AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS534AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS534AN 296-5064-5-ND 082236-SN74ALS534AN SN74ALS534AN SN74ALS534AN SN74ALS534AN
Product Name SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS534AN Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 16 ns 16 ns 16 ns
fMAX 75 MHz 35 MHz 35 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details