Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125
Flip Flop D-Type Bus Interface Pos-Edge
Flip Flop D-Type Bus Interface Pos-Edge
Flip Flop D-Type Bus Interface Pos-Edge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 006597-SN74AHCT574PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
OCTAL D-LATCH, TRI-STATE, TSSOP-20; Logic Family / Base Number:74AHCT574; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:-; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Logic Latches | Flip-Flops |
| Product Number | SN74AHCT574PWR | 6627872P | 6627872 | 296-4764-1-ND | 006597-SN74AHCT574PWR | SN74AHCT574PWR | SN74AHCT574PWR | 26AJ9149 | SN74AHCT574PWR |
| Product Name | SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flop ICs | Flip Flop ICs | Flip Flops | Logic - Logic - Flip Flops - SN74AHCT574PWR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Octal D-Latch, Tri-State, Tssop-20; Logic Family / Base Number Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | ||||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||||
| Output Characteristics | 3-State | 3-State; 3 State | Single ended | 3-State | |||||
| Propagation Delay | 12 ns | 10.6 ns | 10.6 ns | 10.6 ns | |||||
| fMAX | 70 MHz | 115 MHz | 115 MHz |