Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74AS823ANT SN74AS823ANT

Description
Manufacturer: Texas Instruments Win Source Part Number: 794954-SN74AS823ANT Series: 74AS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Current - Quiescent: 80mA Part Status: Obsolete(EOL) Family Name: SN74AS823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SN74AS823ANTE4; SN74AS823ADW; SN74AS823ADWR; SN74AS823ADWRG4; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794954-SN74AS823ANT Series: 74AS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Current - Quiescent: 80mA Part Status: Obsolete(EOL) Family Name: SN74AS823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SN74AS823ANTE4; SN74AS823ADW; SN74AS823ADWR; SN74AS823ADWRG4; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS823ANT
794954-SN74AS823ANT
Logic - Logic - Flip Flops - SN74AS823ANT 794954-SN74AS823ANT
Manufacturer: Texas Instruments Win Source Part Number: 794954-SN74AS823ANT Series: 74AS Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF Current - Quiescent: 80mA Part Status: Obsolete(EOL) Family Name: SN74AS823 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SN74AS823ANTE4; SN74AS823ADW; SN74AS823ADWR; SN74AS823ADWRG4; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794954-SN74AS823ANT
Series: 74AS
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 50pF
Current - Quiescent: 80mA
Part Status: Obsolete(EOL)
Family Name: SN74AS823
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SN74AS823ANTE4; SN74AS823ADW; SN74AS823ADWR; SN74AS823ADWRG4;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74AS823ANT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74AS823ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS823ANT
Flip Flops SN74AS823ANT
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS823ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS823ANT
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS823ANT
IC FF D-TYPE SNGL 9BIT 24DIP

IC FF D-TYPE SNGL 9BIT 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 794954-SN74AS823ANT SN74AS823ANT-ND SN74AS823ANT SN74AS823ANT
Product Name Logic - Logic - Flip Flops - SN74AS823ANT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 13 ns 13 ns
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers