Texas Instruments SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74ALS374ADW

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin small-outline (DW) package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 35 MHz, and output current capability of up to 24 mA low-level and -2.6 mA high-level.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin small-outline (DW) package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 35 MHz, and output current capability of up to 24 mA low-level and -2.6 mA high-level.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SN74ALS374ADW - Texas Instruments
Dallas, TX, United States
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SN74ALS374ADW
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SN74ALS374ADW
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS374ADW
042737-SN74ALS374ADW
Logic - Logic - Flip Flops - SN74ALS374ADW 042737-SN74ALS374ADW
Manufacturer: Texas Instruments Win Source Part Number: 042737-SN74ALS374ADW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Current - Quiescent: 19mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042737-SN74ALS374ADW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS374ADW - Rochester Electronics
Newburyport, MA, United States
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs

SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs

Supplier's Site Datasheet
Flip Flops - 296-1128-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1128-5-ND
Flip Flops 296-1128-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
D Flip-Flop, Octal, 12Ns, Soic-20; Logic Family / Base Number Texas Instruments - 26AJ9217 - Newark, An Avnet Company
Chicago, IL, United States
D Flip-Flop, Octal, 12Ns, Soic-20; Logic Family / Base Number Texas Instruments
26AJ9217
D Flip-Flop, Octal, 12Ns, Soic-20; Logic Family / Base Number Texas Instruments 26AJ9217
D FLIP-FLOP, OCTAL, 12NS, SOIC-20; Logic Family / Base Number:74ALS374; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP-FLOP, OCTAL, 12NS, SOIC-20; Logic Family / Base Number:74ALS374; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74ALS374ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS374ADW
Flip Flops SN74ALS374ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALS374ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS374ADW
Logic - Flip Flops SN74ALS374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube - 815-SN74ALS374ADW - Utmel Electronic Limited
Hong Kong, China
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
815-SN74ALS374ADW
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube 815-SN74ALS374ADW
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS374ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS374ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS374ADW 042737-SN74ALS374ADW SN74ALS374ADW 296-1128-5-ND 26AJ9217 SN74ALS374ADW SN74ALS374ADW 815-SN74ALS374ADW SN74ALS374ADW
Product Name SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74ALS374ADW Flip Flops D Flip-Flop, Octal, 12Ns, Soic-20; Logic Family / Base Number Texas Instruments Flip Flops Logic - Flip Flops Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 16 ns 16 ns 12 ns 16 ns
fMAX 75 MHz 35 MHz 35 MHz 35 MHz 35 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers