Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174N

Description
Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174N - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174N
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174N
Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85

Hex D-Type Flip-Flops With Clear 16-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC174N
082307-SN74HC174N
Logic - Logic - Flip Flops - SN74HC174N 082307-SN74HC174N
Manufacturer: Texas Instruments Win Source Part Number: 082307-SN74HC174N Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 50MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082307-SN74HC174N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 50MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 296-1579-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1579-5-ND
Flip Flops 296-1579-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - SN74HC174N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
IC, FLIPFLOP, D TYPE, PDIP16, 7V - 815-SN74HC174N - Utmel Electronic Limited
Hong Kong, China
IC, FLIPFLOP, D TYPE, PDIP16, 7V
815-SN74HC174N
IC, FLIPFLOP, D TYPE, PDIP16, 7V 815-SN74HC174N
IC, FLIPFLOP, D TYPE, PDIP16, 7V

IC, FLIPFLOP, D TYPE, PDIP16, 7V

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Ic, Flipflop, D Type, Pdip16, 7V; Logic Family / Base Number Texas Instruments - 29AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flipflop, D Type, Pdip16, 7V; Logic Family / Base Number Texas Instruments
29AH7541
Ic, Flipflop, D Type, Pdip16, 7V; Logic Family / Base Number Texas Instruments 29AH7541
IC, FLIPFLOP, D TYPE, PDIP16, 7V; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, FLIPFLOP, D TYPE, PDIP16, 7V; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74HC174N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174N
Flip Flops SN74HC174N
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174N 082307-SN74HC174N 296-1579-5-ND SN74HC174N 815-SN74HC174N SN74HC174N 29AH7541 SN74HC174N
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HC174N Flip Flops IC, FLIPFLOP, D TYPE, PDIP16, 7V Integrated Circuits (ICs) - Logic - Flip Flops Ic, Flipflop, D Type, Pdip16, 7V; Logic Family / Base Number Texas Instruments Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 5V; 5V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns 160 ns 14 ns
fMAX 28 MHz 50 MHz 50 MHz 29 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
Flip Flops - 54ALS175W/883 - Quarktwin Technology Ltd.
View Details
2 suppliers