Texas Instruments SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574N

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC574N is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from 2V to 5.5V with a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74AHC574N is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from 2V to 5.5V with a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHC574N - Texas Instruments
Dallas, TX, United States
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHC574N
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574N
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4616-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4616-5-ND
Flip Flops 296-4616-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC574N
042727-SN74AHC574N
Logic - Logic - Flip Flops - SN74AHC574N 042727-SN74AHC574N
Manufacturer: Texas Instruments Win Source Part Number: 042727-SN74AHC574N Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042727-SN74AHC574N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74AHC574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC574N
Flip Flops SN74AHC574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC574N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC574N 296-4616-5-ND 042727-SN74AHC574N SN74AHC574N SN74AHC574N
Product Name SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AHC574N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 19 ns 10.6 ns 10.6 ns
fMAX 110 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers