Texas Instruments SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174D

Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS174D - Texas Instruments
Dallas, TX, United States
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS174D
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174D
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70

Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-5029-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5029-5-ND
Flip Flops 296-5029-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALS174D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS174D
Flip Flops SN74ALS174D
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74ALS174D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS174D
Logic - Flip Flops SN74ALS174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS174D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS174D
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS174D 296-5029-5-ND SN74ALS174D SN74ALS174D SN74ALS174D
Product Name SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns
fMAX 70 MHz 50 MHz
Operating Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details