"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE DUAL 1BIT 8VSSOP
IC FF D-TYPE DUAL 1BIT 8VSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC2G79DCURG4-ND | SN74AUC2G79DCURG4 | SN74AUC2G79DCURG4 | SN74AUC2G79DCURG4 |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 1.8 ns |