Texas Instruments SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374PW

Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal positive edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V, with a maximum propagation delay of 3.6 ns at 3.3 V and output drive of -24 mA at 3.3 V. Features include bus-hold on data inputs, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Octal positive edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V, with a maximum propagation delay of 3.6 ns at 3.3 V and output drive of -24 mA at 3.3 V. Features include bus-hold on data inputs, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. Operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74ALVCH374PW - Texas Instruments
Dallas, TX, United States
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74ALVCH374PW
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374PW
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85

Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ALVCH374PW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258602-SN74ALVCH374PW
Integrated Circuits (ICs) - Logic - Flip Flops 1258602-SN74ALVCH374PW
Win Source Part Number: 1258602-SN74ALVCH374 PW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tube Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALVCH374PWG4,SN7 4ALVCH374PWE4,2156-S N74ALVCH374PW,SN74AL VCH374PWE4,SN74ALVCH 374PWG4,TEXTISSN74AL VCH374PW Base Product Number: 74ALVCH374

Win Source Part Number: 1258602-SN74ALVCH374PW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALVCH374PWG4,SN74ALVCH374PWE4,2156-SN74ALVCH374PW,SN74ALVCH374PWE4,SN74ALVCH374PWG4,TEXTISSN74ALVCH374PW
Base Product Number: 74ALVCH374

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH374PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH374PW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH374PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74ALVCH374PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALVCH374PW
Flip Flops SN74ALVCH374PW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVCH374PW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH374PW
Logic - Flip Flops SN74ALVCH374PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH374PW SN74ALVCH374PW-ND 1258602-SN74ALVCH374PW SN74ALVCH374PW SN74ALVCH374PW SN74ALVCH374PW
Product Name SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 6.4 ns 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details