Texas Instruments High-Performance Analog Flip Flops SN74HC109NG4

Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74HC109NG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258490-SN74HC109NG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258490-SN74HC109NG4
Win Source Part Number: 1258490-SN74HC109NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: JK Type Standard Package: 25 Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC109NE4,SN74HC1 09NE4 Base Product Number: 74HC109

Win Source Part Number: 1258490-SN74HC109NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: JK Type
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC109NE4,SN74HC109NE4
Base Product Number: 74HC109

Buy Now Datasheet
Flip Flops - SN74HC109NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC109NG4
Flip Flops SN74HC109NG4
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC109NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC109NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC109NG4
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Logic - Flip Flops - SN74HC109NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC109NG4
Logic - Flip Flops SN74HC109NG4
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC109NG4-ND 1258490-SN74HC109NG4 SN74HC109NG4 SN74HC109NG4 SN74HC109NG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 30 ns 30 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
 - 54H78FM - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type CDFP
Logic Family TTL
View Details
4 suppliers