Quadruple D-type flip-flop with clear in a 16-pin SOIC package, operating from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, maximum clock frequency of 100 MHz, propagation delay of 3.2 ns to 9.5 ns, and high-level output current of -1 mA. The device features buffered clock and direct clear inputs, with direct-compatible TTL inputs and outputs.
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 006730-SN74F175D
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
D Flip-Flop, F/FAST Series, 4-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO16
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F175D | 006730-SN74F175D | SN74F175D | 296-SN74F175D-ND | SN74F175D | SN74F175D | SN74F175D |
| Product Name | SN74F175 Quadruple D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74F175D | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 9.5 ns | 8.5 ns | 8.5 ns | ||||
| fMAX | 70 MHz | 140 MHz | 140 MHz | ||||
| Operating Current | 34 mA |