The SN74AUC74RGYR is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 065355-SN74AUC74RGYR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-VFQFN Exposed Pad
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 350MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
IC FF D-TYPE DUAL 1BIT 14VQFN
IC FF D-TYPE DUAL 1BIT 14VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC74RGYR | 296-17820-6-ND | 065355-SN74AUC74RGYR | SN74AUC74RGYR | SN74AUC74RGYR | SN74AUC74RGYR |
| Product Name | SN74AUC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74AUC74RGYR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | ||
| Propagation Delay | 9.5 ns | 2.2 ns | 2.2 ns | |||
| fMAX | 250 MHz | 350 MHz | 350 MHz |