Texas Instruments SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset SN74AHCT74MPWREP

Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125
Request a Quote
Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT74MPWREP is a dual positive-edge-triggered D-type flip-flop with clear and preset, packaged in a 14-pin TSSOP with dimensions of 6.9 mm length, 5.6 mm width, and 1.6 mm height. It operates over a temperature range of -55°C to 125°C and supports TTL-voltage-compatible inputs. The device meets JEDEC and industry standards for extended temperature operation, including tests for highly accelerated stress and bond intermetallic life. It exhibits latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. The supply voltage range is 4.5 V to 5.5 V, with a maximum output current of ±25 mA per output. Thermal impedance for the TSSOP package is 113°C/W.

Datasheet Summary
Powered by GS/AI

The SN74AHCT74MPWREP is a dual positive-edge-triggered D-type flip-flop with clear and preset, packaged in a 14-pin TSSOP with dimensions of 6.9 mm length, 5.6 mm width, and 1.6 mm height. It operates over a temperature range of -55°C to 125°C and supports TTL-voltage-compatible inputs. The device meets JEDEC and industry standards for extended temperature operation, including tests for highly accelerated stress and bond intermetallic life. It exhibits latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. The supply voltage range is 4.5 V to 5.5 V, with a maximum output current of ±25 mA per output. Thermal impedance for the TSSOP package is 113°C/W.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset - SN74AHCT74MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset
SN74AHCT74MPWREP
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset SN74AHCT74MPWREP
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125

Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset 14-TSSOP -55 to 125

Buy Now Datasheet
 - SN74AHCT74MPWREP - Rochester Electronics
Newburyport, MA, United States
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset

SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258646-SN74AHCT74MPWREP
Integrated Circuits (ICs) - Logic - Flip Flops 1258646-SN74AHCT74MPWREP
Win Source Part Number: 1258646-SN74AHCT74MP WREP Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 8mA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22541-6R,TEXTISS N74AHCT74MPWREP,-V62 /03659-01XE,296-2254 1-6,296-22541-1,296- 22541-2,296-22541-1R ,-SN74AHCT74MPWREPR, SN74AHCT74MPWREP,-V6 2/03659-01XER,-296-2 2541-1R,-296-22541-1 ,V62/03659-01XE,-296 -22541-1,2156-SN74AH CT74MPWREP,296-22541 -2R Base Product Number: 74AHCT74

Win Source Part Number: 1258646-SN74AHCT74MPWREP
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22541-6R,TEXTISSN74AHCT74MPWREP,-V62/03659-01XE,296-22541-6,296-22541-1,296-22541-2,296-22541-1R,-SN74AHCT74MPWREPR,SN74AHCT74MPWREP,-V62/03659-01XER,-296-22541-1R,-296-22541-1,V62/03659-01XE,-296-22541-1,2156-SN74AHCT74MPWREP,296-22541-2R
Base Product Number: 74AHCT74

Buy Now Datasheet
Flip Flops - 296-22541-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-22541-2-ND
Flip Flops 296-22541-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74AHCT74MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT74MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT74MPWREP
Logic - Flip Flops SN74AHCT74MPWREP
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT74MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT74MPWREP
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT74MPWREP
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT74MPWREP SN74AHCT74MPWREP 1258646-SN74AHCT74MPWREP 296-22541-2-ND SN74AHCT74MPWREP SN74AHCT74MPWREP SN74AHCT74MPWREP
Product Name SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 8.8 ns 8.8 ns
fMAX 70 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers