Texas Instruments High-Performance Analog Flip Flops SN74AHC374NS

Description
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Request a Quote Datasheet
Description
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC374NS - Rochester Electronics
Newburyport, MA, United States
SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74AHC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - 296-SN74AHC374NS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-SO

IC FF D-TYPE 1-ELE 8-BIT 20-SO

Buy Now Datasheet
Flip Flops - SN74AHC374NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC374NS
Flip Flops SN74AHC374NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC374NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC374NS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC374NS 296-SN74AHC374NS-ND SN74AHC374NS SN74AHC374NS
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State 3-State
Package Type SOP20; SOP "20-SOIC (0.209"", 5.30mm Width)"; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details