Texas Instruments SN74AS576 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS576N

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS576 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AS576N - Texas Instruments
Dallas, TX, United States
SN74AS576 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AS576N
SN74AS576 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AS576N
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AS576N
042749-SN74AS576N
Logic - Logic - Flip Flops - SN74AS576N 042749-SN74AS576N
Manufacturer: Texas Instruments Win Source Part Number: 042749-SN74AS576N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042749-SN74AS576N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 125mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-6365-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6365-5-ND
Flip Flops 296-6365-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS576N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS576N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS576N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74AS576N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS576N
Flip Flops SN74AS576N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS576N 042749-SN74AS576N 296-6365-5-ND SN74AS576N SN74AS576N
Product Name SN74AS576 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74AS576N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 9 ns 9 ns 9 ns
fMAX 125 MHz 125 MHz
Operating Current 135 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 54S175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers