Low-Power Single Positive-Edge-Trigge
Low-Power Single Positive-Edge-Trigge
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1254093-SN74AUP1G79D
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 266MHz
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G79
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Iq): 500nA
Max Propagation Delay at V, Max CL: 5.8ns at 3.3V, 30pF
IC FF D-TYPE SNGL 1BIT 6SON
IC FF D-TYPE SNGL 1BIT 6SON
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUP1G79DSFR | 296-25617-2-ND | 1254093-SN74AUP1G79DSFR | SN74AUP1G79DSFR | SN74AUP1G79DSFR | SN74AUP1G79DSFR |
| Product Name | SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Logic - Logic - Flip Flops - SN74AUP1G79DSFR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Propagation Delay | 27.2 ns | 5.8 ns | 5.8 ns | |||
| fMAX | 100 MHz | 266 MHz | 266 MHz |