Texas Instruments SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174NSR

Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70
Request a Quote
Description
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin SOP package, operating from 0°C to 70°C, with buffered outputs and direct-clear inputs, designed for use as buffer/storage registers, shift registers, or pattern generators.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin SOP package, operating from 0°C to 70°C, with buffered outputs and direct-clear inputs, designed for use as buffer/storage registers, shift registers, or pattern generators.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear - SN74ALS174NSR - Texas Instruments
Dallas, TX, United States
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear
SN74ALS174NSR
SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear SN74ALS174NSR
Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70

Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear 16-SO 0 to 70

Buy Now Datasheet
 - SN74ALS174NSR - Rochester Electronics
Newburyport, MA, United States
SN74ALS174 Hex D-Type Positive-Edge-Trigge red Flip-Flops With Clear

SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - 296-5031-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5031-2-ND
Flip Flops 296-5031-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS174NSR
065231-SN74ALS174NSR
Logic - Logic - Flip Flops - SN74ALS174NSR 065231-SN74ALS174NSR
Manufacturer: Texas Instruments Win Source Part Number: 065231-SN74ALS174NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 19mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065231-SN74ALS174NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS174NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS174NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS174NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site
Logic - Flip Flops - SN74ALS174NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS174NSR
Logic - Flip Flops SN74ALS174NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet
Flip Flops - SN74ALS174NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS174NSR
Flip Flops SN74ALS174NSR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS174NSR SN74ALS174NSR 296-5031-2-ND 065231-SN74ALS174NSR SN74ALS174NSR SN74ALS174NSR SN74ALS174NSR
Product Name SN74ALS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74ALS174NSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 17 ns 17 ns 17 ns
fMAX 70 MHz 50 MHz 50 MHz
Operating Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers