Texas Instruments SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273N

Description
Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 125
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with direct clear, available in a 20-pin PDIP package measuring 24.33mm by 9.4mm, operating from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with direct clear, available in a 20-pin PDIP package measuring 24.33mm by 9.4mm, operating from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT273 Octal D-Type Flip-Flops With Clear - SN74AHCT273N - Texas Instruments
Dallas, TX, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear
SN74AHCT273N
SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273N
Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 125

Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 125

Buy Now Datasheet
 - SN74AHCT273N - Rochester Electronics
Newburyport, MA, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear

SN74AHCT273 Octal D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - 296-33692-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33692-5-ND
Flip Flops 296-33692-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT273N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT273N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74AHCT273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT273N
Logic - Flip Flops SN74AHCT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74AHCT273N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT273N
Flip Flops SN74AHCT273N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT273N SN74AHCT273N 296-33692-5-ND SN74AHCT273N SN74AHCT273N SN74AHCT273N
Product Name SN74AHCT273 Octal D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 11 ns 9.2 ns
fMAX 70 MHz 75 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F174DM - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers