SN74AUP1G79DRLR is a low-power single positive-edge-trigge
Low-Power Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 029907-SN74AUP1G79DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SOT-553
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 266MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553
IC FF D-TYPE SNGL 1BIT 5SOT
IC FF D-TYPE SNGL 1BIT 5SOT
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUP1G79DRLR | 029907-SN74AUP1G79DRLR | 296-19594-6-ND | SN74AUP1G79DRLR | SN74AUP1G79DRLR | SN74AUP1G79DRLR | SN74AUP1G79DRLR |
| Product Name | SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop | Logic - Logic - Flip Flops - SN74AUP1G79DRLR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Propagation Delay | 27.2 ns | 5.8 ns | 5.8 ns | ||||
| fMAX | 100 MHz | 266 MHz | 266 MHz |