Texas Instruments High-Performance Analog Flip Flops SN74AS876NT

Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-33824-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33824-5-ND
Flip Flops 296-33824-5-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74AS876NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS876NT
Flip Flops SN74AS876NT
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS876NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS876NT
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS876NT
IC FF D-TYPE DUAL 4BIT 24DIP

IC FF D-TYPE DUAL 4BIT 24DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 296-33824-5-ND SN74AS876NT SN74AS876NT
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
 - 74HCT107D,652 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details